Vishay Intertechnology, Inc. RES 1.6K OHM 2% 1/4W AXIAL RLR07C1601GRRSL

Description
RES 1.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 2% 1/4W AXIAL - RLR07C1601GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2% 1/4W AXIAL
RLR07C1601GRRSL
RES 1.6K OHM 2% 1/4W AXIAL RLR07C1601GRRSL
RES 1.6Kohm 2% 1/4W AXIAL

RES 1.6Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1601GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1601GRRSL-ND
Through Hole Resistors RLR07C1601GRRSL-ND
1.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1601GRRSL RLR07C1601GRRSL-ND
Product Name RES 1.6K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details