ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 670 680 690 700 710 720 728 729 730 731 732 733 734 735 736 737 738 739 740 750 760 770 780 790 800 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
MF,1/4W, 113 ,1%,100PPM, S/.001%, TR
RES 1.13Kohm 1% 1/4W AXIAL
RES 1.13Mohm 1% 1/4W AXIAL
RES 1.15Kohm 1% 1/4W AXIAL
RES 1.15Mohm 1% 1/4W AXIAL
RES 1.18Kohm 1% 1/4W AXIAL
RES 1.18Mohm 1% 1/4W AXIAL
RES 1.1Mohm 1% 1/4W AXIAL
RES 1.1Mohm 2% 1/4W AXIAL
RES 1.2Kohm 2% 1/4W AXIAL
RES 11.3Kohm 1% 1/4W AXIAL
RES 11.3ohm 1% 1/4W AXIAL
RES 11.5Kohm 1% 1/4W AXIAL
RES 11.5ohm 1% 1/4W AXIAL
RES 11.8Kohm 1% 1/4W AXIAL
RES 11.8ohm 1% 1/4W AXIAL
RES 110Kohm 2% 1/4W AXIAL
RES 113Kohm 1% 1/4W AXIAL
RES 113ohm 1% 1/4W AXIAL
RES 115Kohm 1% 1/4W AXIAL
RES 115ohm 1% 1/4W AXIAL
RES 118Kohm 1% 1/4W AXIAL
RES 118ohm 1% 1/4W AXIAL
RES 11ohm 1% 1/4W AXIAL
RES 11ohm 2% 1/4W AXIAL
RES 120ohm 2% 1/4W AXIAL
RES 12Kohm 2% 1/4W AXIAL
Res Metal Film 1.13K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.13M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.13M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.13M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.15K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.15K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.15K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.15M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.15M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.15M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.15M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.15M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1.15M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.18K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.18K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.18M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.18M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.1M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.1M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.1M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.1M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1.2K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 11 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 11 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 11 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 11.3 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11.3K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 11.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11.5K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 11.8 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.8 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11.8 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 11.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 11.8K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 11.8K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 110K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 113 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 113K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 113K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 113K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 113K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 115 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 115 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 115K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 115K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 115K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 115K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 118 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 118 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 118 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 118K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 118K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RES Metal Film 120 1% 1/4 100 AXL Tape and Reel
RES Metal Film 120 1% 1/4 100 AXL
Res Metal Film 120 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 120 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 12K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 12K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 12K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 12K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR07C1130FSB14
RLR07C1131FS
RLR07C1132FS
RLR07C1133FS
RLR07C1152FS
RLR07C11R0GSB14
RLR07C1201GSB14

<< Prev Next >>