Vishay Intertechnology, Inc. RES 1.54M OHM 1% 1/4W AXIAL RLR07C1544FSRSL

Description
RES 1.54Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1% 1/4W AXIAL - RLR07C1544FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1% 1/4W AXIAL
RLR07C1544FSRSL
RES 1.54M OHM 1% 1/4W AXIAL RLR07C1544FSRSL
RES 1.54Mohm 1% 1/4W AXIAL

RES 1.54Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1544FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1544FSRSL-ND
Through Hole Resistors RLR07C1544FSRSL-ND
1.54 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1544FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1544FSRSL
Through Hole Resistors RLR07C1544FSRSL
RES 1.54M OHM 1% 1/4W AXIAL

RES 1.54M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1544FSRSL RLR07C1544FSRSL-ND RLR07C1544FSRSL
Product Name RES 1.54M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details