Vishay Intertechnology, Inc. RES 1.54K OHM 1% 1/4W AXIAL RLR07C1541FSRSL

Description
RES 1.54Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1% 1/4W AXIAL - RLR07C1541FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1% 1/4W AXIAL
RLR07C1541FSRSL
RES 1.54K OHM 1% 1/4W AXIAL RLR07C1541FSRSL
RES 1.54Kohm 1% 1/4W AXIAL

RES 1.54Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1541FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1541FSRSL-ND
Through Hole Resistors RLR07C1541FSRSL-ND
1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1541FSRSL RLR07C1541FSRSL-ND
Product Name RES 1.54K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details