Vishay Intertechnology, Inc. RES 15 OHM 1% 1/4W AXIAL RLR07C15R0FRBSL

Description
RES 15ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1% 1/4W AXIAL - RLR07C15R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1% 1/4W AXIAL
RLR07C15R0FRBSL
RES 15 OHM 1% 1/4W AXIAL RLR07C15R0FRBSL
RES 15ohm 1% 1/4W AXIAL

RES 15ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C15R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C15R0FRBSL-ND
Through Hole Resistors RLR07C15R0FRBSL-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C15R0FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C15R0FRBSL
Through Hole Resistors RLR07C15R0FRBSL
RES 15 OHM 1% 1/4W AXIAL

RES 15 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C15R0FRBSL RLR07C15R0FRBSL-ND RLR07C15R0FRBSL
Product Name RES 15 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details