Vishay Intertechnology, Inc. RES 1.5M OHM 2% 1/4W AXIAL RLR07C1504GRBSL

Description
RES 1.5Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 2% 1/4W AXIAL - RLR07C1504GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 2% 1/4W AXIAL
RLR07C1504GRBSL
RES 1.5M OHM 2% 1/4W AXIAL RLR07C1504GRBSL
RES 1.5Mohm 2% 1/4W AXIAL

RES 1.5Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1504GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1504GRBSL-ND
Through Hole Resistors RLR07C1504GRBSL-ND
1.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1504GRBSL RLR07C1504GRBSL-ND
Product Name RES 1.5M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details