Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1543FSBSL

Description
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1543FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1543FSBSL-ND
Through Hole Resistors RLR07C1543FSBSL-ND
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 154K OHM 1% 1/4W AXIAL - RLR07C1543FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1% 1/4W AXIAL
RLR07C1543FSBSL
RES 154K OHM 1% 1/4W AXIAL RLR07C1543FSBSL
RES 154Kohm 1% 1/4W AXIAL

RES 154Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1543FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1543FSBSL
Through Hole Resistors RLR07C1543FSBSL
RES 154K OHM 1% 1/4W AXIAL

RES 154K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1543FSBSL-ND RLR07C1543FSBSL RLR07C1543FSBSL
Product Name Through Hole Resistors RES 154K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details