Vishay Intertechnology, Inc. RES 150K OHM 1% 1/4W AXIAL RLR07C1503FSB14

Description
RES 150Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1% 1/4W AXIAL - RLR07C1503FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1% 1/4W AXIAL
RLR07C1503FSB14
RES 150K OHM 1% 1/4W AXIAL RLR07C1503FSB14
RES 150Kohm 1% 1/4W AXIAL

RES 150Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1503FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1503FSB14-ND
Through Hole Resistors RLR07C1503FSB14-ND
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 150Kohm, 250Mw, 1%; Resistance Vishay - 93B3757 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 250Mw, 1%; Resistance Vishay
93B3757
Metal Film Resistor, 150Kohm, 250Mw, 1%; Resistance Vishay 93B3757
METAL FILM RESISTOR, 150KOHM, 250mW, 1%; Resistance:150kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 150KOHM, 250mW, 1%; Resistance:150kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1503FSB14 RLR07C1503FSB14-ND 93B3757
Product Name RES 150K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 150Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details