Vishay Intertechnology, Inc. RES 15.4 OHM 1% 1/4W AXIAL RLR07C15R4FSRSL

Description
RES 15.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1% 1/4W AXIAL - RLR07C15R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1% 1/4W AXIAL
RLR07C15R4FSRSL
RES 15.4 OHM 1% 1/4W AXIAL RLR07C15R4FSRSL
RES 15.4ohm 1% 1/4W AXIAL

RES 15.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C15R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C15R4FSRSL-ND
Through Hole Resistors RLR07C15R4FSRSL-ND
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C15R4FSRSL RLR07C15R4FSRSL-ND
Product Name RES 15.4 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details