Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1600GPBSL

Description
160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1600GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1600GPBSL-ND
Through Hole Resistors RLR07C1600GPBSL-ND
160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 160 OHM 2% 1/4W AXIAL - RLR07C1600GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 2% 1/4W AXIAL
RLR07C1600GPBSL
RES 160 OHM 2% 1/4W AXIAL RLR07C1600GPBSL
RES 160ohm 2% 1/4W AXIAL

RES 160ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1600GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1600GPBSL
Through Hole Resistors RLR07C1600GPBSL
RES 160 OHM 2% 1/4W AXIAL

RES 160 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1600GPBSL-ND RLR07C1600GPBSL RLR07C1600GPBSL
Product Name Through Hole Resistors RES 160 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details