Vishay Intertechnology, Inc. RES 1.5M OHM 1% 1/4W AXIAL RLR07C1504FPRSL

Description
RES 1.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1% 1/4W AXIAL - RLR07C1504FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1% 1/4W AXIAL
RLR07C1504FPRSL
RES 1.5M OHM 1% 1/4W AXIAL RLR07C1504FPRSL
RES 1.5Mohm 1% 1/4W AXIAL

RES 1.5Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1504FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1504FPRSL-ND
Through Hole Resistors RLR07C1504FPRSL-ND
1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1504FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1504FPRSL
Through Hole Resistors RLR07C1504FPRSL
RES 1.5M OHM 1% 1/4W AXIAL

RES 1.5M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1504FPRSL RLR07C1504FPRSL-ND RLR07C1504FPRSL
Product Name RES 1.5M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers