Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1600GSB14

Description
160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1600GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1600GSB14-ND
Through Hole Resistors RLR07C1600GSB14-ND
160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C1600GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C1600GSB14
Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C1600GSB14
Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C1600GSB14-ND RLR07C1600GSB14
Product Name Through Hole Resistors Res Metal Film 160 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details