Vishay Intertechnology, Inc. RES 154 OHM 1% 1/4W AXIAL RLR07C1540FPR36

Description
RES 154ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1% 1/4W AXIAL - RLR07C1540FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1% 1/4W AXIAL
RLR07C1540FPR36
RES 154 OHM 1% 1/4W AXIAL RLR07C1540FPR36
RES 154ohm 1% 1/4W AXIAL

RES 154ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1540FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1540FPR36-ND
Through Hole Resistors RLR07C1540FPR36-ND
154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1540FPR36 RLR07C1540FPR36-ND
Product Name RES 154 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers