Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C15R0GSRE723

Description
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C15R0GSRE723 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C15R0GSRE723
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C15R0GSRE723
Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C15R0GSRE723TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C15R0GSRE723TR-ND
Through Hole Resistors 541-RLR07C15R0GSRE723TR-ND
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C15R0GSRE723 541-RLR07C15R0GSRE723TR-ND
Product Name Res Metal Film 15 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details