Vishay Intertechnology, Inc. RES 15 OHM 2% 1/4W AXIAL RLR07C15R0GRBSL

Description
RES 15ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2% 1/4W AXIAL - RLR07C15R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2% 1/4W AXIAL
RLR07C15R0GRBSL
RES 15 OHM 2% 1/4W AXIAL RLR07C15R0GRBSL
RES 15ohm 2% 1/4W AXIAL

RES 15ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C15R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C15R0GRBSL-ND
Through Hole Resistors RLR07C15R0GRBSL-ND
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C15R0GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C15R0GRBSL
Through Hole Resistors RLR07C15R0GRBSL
RES 15 OHM 2% 1/4W AXIAL

RES 15 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C15R0GRBSL RLR07C15R0GRBSL-ND RLR07C15R0GRBSL
Product Name RES 15 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details