Vishay Intertechnology, Inc. RES 160 OHM 2% 1/4W AXIAL RLR07C1600GRB14

Description
RES 160ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 160ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 2% 1/4W AXIAL - RLR07C1600GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 2% 1/4W AXIAL
RLR07C1600GRB14
RES 160 OHM 2% 1/4W AXIAL RLR07C1600GRB14
RES 160ohm 2% 1/4W AXIAL

RES 160ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1600GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1600GRB14-ND
Through Hole Resistors RLR07C1600GRB14-ND
160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1600GRB14 RLR07C1600GRB14-ND
Product Name RES 160 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details