Vishay Intertechnology, Inc. RES 160K OHM 2% 1/4W AXIAL RLR07C1603GRB14

Description
RES 160Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 2% 1/4W AXIAL - RLR07C1603GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 2% 1/4W AXIAL
RLR07C1603GRB14
RES 160K OHM 2% 1/4W AXIAL RLR07C1603GRB14
RES 160Kohm 2% 1/4W AXIAL

RES 160Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1603GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1603GRB14-ND
Through Hole Resistors RLR07C1603GRB14-ND
160 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1603GRB14 RLR07C1603GRB14-ND
Product Name RES 160K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details