Vishay Intertechnology, Inc. RES 1.5M OHM 1% 1/4W AXIAL RLR07C1504FRRSL

Description
RES 1.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1% 1/4W AXIAL - RLR07C1504FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1% 1/4W AXIAL
RLR07C1504FRRSL
RES 1.5M OHM 1% 1/4W AXIAL RLR07C1504FRRSL
RES 1.5Mohm 1% 1/4W AXIAL

RES 1.5Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1504FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1504FRRSL-ND
Through Hole Resistors RLR07C1504FRRSL-ND
1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1504FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1504FRRSL
Through Hole Resistors RLR07C1504FRRSL
RES 1.5M OHM 1% 1/4W AXIAL

RES 1.5M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1504FRRSL RLR07C1504FRRSL-ND RLR07C1504FRRSL
Product Name RES 1.5M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details