Vishay Intertechnology, Inc. RES 1.5M OHM 1% 1/4W AXIAL RLR07C1504FPRE6

Description
RES 1.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1% 1/4W AXIAL - RLR07C1504FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1% 1/4W AXIAL
RLR07C1504FPRE6
RES 1.5M OHM 1% 1/4W AXIAL RLR07C1504FPRE6
RES 1.5Mohm 1% 1/4W AXIAL

RES 1.5Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1504FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1504FPRE6-ND
Through Hole Resistors RLR07C1504FPRE6-ND
1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.5Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 75K8258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
75K8258
Resistor,metal Film,1.5Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 75K8258
Resistor,Metal Film,1.5MOhms,250WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.5MOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1504FPRE6 RLR07C1504FPRE6-ND 75K8258
Product Name RES 1.5M OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,1.5Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details