Vishay Intertechnology, Inc. RES 1.54K OHM 1% 1/4W AXIAL RLR07C1541FSB14

Description
RES 1.54Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1% 1/4W AXIAL - RLR07C1541FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1% 1/4W AXIAL
RLR07C1541FSB14
RES 1.54K OHM 1% 1/4W AXIAL RLR07C1541FSB14
RES 1.54Kohm 1% 1/4W AXIAL

RES 1.54Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1541FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1541FSB14-ND
Through Hole Resistors RLR07C1541FSB14-ND
1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1541FSB14 RLR07C1541FSB14-ND
Product Name RES 1.54K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details