Vishay Intertechnology, Inc. RES 1.6K OHM 2% 1/4W AXIAL RLR07C1601GMBSL

Description
RES 1.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 2% 1/4W AXIAL - RLR07C1601GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2% 1/4W AXIAL
RLR07C1601GMBSL
RES 1.6K OHM 2% 1/4W AXIAL RLR07C1601GMBSL
RES 1.6Kohm 2% 1/4W AXIAL

RES 1.6Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1601GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1601GMBSL-ND
Through Hole Resistors RLR07C1601GMBSL-ND
1.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1601GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1601GMBSL
Through Hole Resistors RLR07C1601GMBSL
RES 1.6K OHM 2% 1/4W AXIAL

RES 1.6K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1601GMBSL RLR07C1601GMBSL-ND RLR07C1601GMBSL
Product Name RES 1.6K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details