Vishay Intertechnology, Inc. RES 15.8K OHM 1% 1/4W AXIAL RLR07C1582FPBSL

Description
RES 15.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1% 1/4W AXIAL - RLR07C1582FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1% 1/4W AXIAL
RLR07C1582FPBSL
RES 15.8K OHM 1% 1/4W AXIAL RLR07C1582FPBSL
RES 15.8Kohm 1% 1/4W AXIAL

RES 15.8Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1582FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1582FPBSL-ND
Through Hole Resistors RLR07C1582FPBSL-ND
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1582FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1582FPBSL
Through Hole Resistors RLR07C1582FPBSL
RES 15.8K OHM 1% 1/4W AXIAL

RES 15.8K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1582FPBSL RLR07C1582FPBSL-ND RLR07C1582FPBSL
Product Name RES 15.8K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details