150 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 150Kohm 2% 1/4W AXIAL
METAL FILM RESISTOR, 150KOHM, 250mW, 2%; Resistance:150kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C1503GSB14-ND | RLR07C1503GSB14 | 50C9117 |
| Product Name | Through Hole Resistors | RES 150K OHM 2% 1/4W AXIAL | Metal Film Resistor, 150Kohm, 250Mw, 2%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |