Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1504GSB14

Description
1.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1504GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1504GSB14-ND
Through Hole Resistors RLR07C1504GSB14-ND
1.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.5M OHM 2% 1/4W AXIAL - RLR07C1504GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 2% 1/4W AXIAL
RLR07C1504GSB14
RES 1.5M OHM 2% 1/4W AXIAL RLR07C1504GSB14
RES 1.5Mohm 2% 1/4W AXIAL

RES 1.5Mohm 2% 1/4W AXIAL

Supplier's Site
Metal Film Resistor, 1.5Mohm, 250Mw, 2%; Resistance Vishay - 50C9160 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Mohm, 250Mw, 2%; Resistance Vishay
50C9160
Metal Film Resistor, 1.5Mohm, 250Mw, 2%; Resistance Vishay 50C9160
METAL FILM RESISTOR, 1.5MOHM, 250mW, 2%; Resistance:1.5Mohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.5MOHM, 250mW, 2%; Resistance:1.5Mohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1504GSB14-ND RLR07C1504GSB14 50C9160
Product Name Through Hole Resistors RES 1.5M OHM 2% 1/4W AXIAL Metal Film Resistor, 1.5Mohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details