Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1582FMBSL

Description
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1582FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1582FMBSL-ND
Through Hole Resistors RLR07C1582FMBSL-ND
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15.8K OHM 1% 1/4W AXIAL - RLR07C1582FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1% 1/4W AXIAL
RLR07C1582FMBSL
RES 15.8K OHM 1% 1/4W AXIAL RLR07C1582FMBSL
RES 15.8Kohm 1% 1/4W AXIAL

RES 15.8Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1582FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1582FMBSL
Through Hole Resistors RLR07C1582FMBSL
RES 15.8K OHM 1% 1/4W AXIAL

RES 15.8K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1582FMBSL-ND RLR07C1582FMBSL RLR07C1582FMBSL
Product Name Through Hole Resistors RES 15.8K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details