Vishay Intertechnology, Inc. Through Hole Resistors RLR07C15R8FSB14

Description
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C15R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C15R8FSB14-ND
Through Hole Resistors RLR07C15R8FSB14-ND
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15.8 OHM 1% 1/4W AXIAL - RLR07C15R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1% 1/4W AXIAL
RLR07C15R8FSB14
RES 15.8 OHM 1% 1/4W AXIAL RLR07C15R8FSB14
RES 15.8ohm 1% 1/4W AXIAL

RES 15.8ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C15R8FSB14-ND RLR07C15R8FSB14
Product Name Through Hole Resistors RES 15.8 OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details