Vishay Intertechnology, Inc. RES 15.4 OHM 1% 1/4W AXIAL RLR07C15R4FRBSL

Description
RES 15.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1% 1/4W AXIAL - RLR07C15R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1% 1/4W AXIAL
RLR07C15R4FRBSL
RES 15.4 OHM 1% 1/4W AXIAL RLR07C15R4FRBSL
RES 15.4ohm 1% 1/4W AXIAL

RES 15.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C15R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C15R4FRBSL-ND
Through Hole Resistors RLR07C15R4FRBSL-ND
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C15R4FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C15R4FRBSL
Through Hole Resistors RLR07C15R4FRBSL
RES 15.4 OHM 1% 1/4W AXIAL

RES 15.4 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C15R4FRBSL RLR07C15R4FRBSL-ND RLR07C15R4FRBSL
Product Name RES 15.4 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers