Vishay Intertechnology, Inc. RES 15 OHM 2% 1/4W AXIAL RLR07C15R0GRRE6

Description
RES 15ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2% 1/4W AXIAL - RLR07C15R0GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2% 1/4W AXIAL
RLR07C15R0GRRE6
RES 15 OHM 2% 1/4W AXIAL RLR07C15R0GRRE6
RES 15ohm 2% 1/4W AXIAL

RES 15ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C15R0GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C15R0GRRE6-ND
Through Hole Resistors RLR07C15R0GRRE6-ND
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C15R0GRRE6 RLR07C15R0GRRE6-ND
Product Name RES 15 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details