Vishay Intertechnology, Inc. Through Hole Resistors RLR07C15R0GMBSL

Description
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C15R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C15R0GMBSL-ND
Through Hole Resistors RLR07C15R0GMBSL-ND
15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15 OHM 2% 1/4W AXIAL - RLR07C15R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2% 1/4W AXIAL
RLR07C15R0GMBSL
RES 15 OHM 2% 1/4W AXIAL RLR07C15R0GMBSL
RES 15ohm 2% 1/4W AXIAL

RES 15ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C15R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C15R0GMBSL
Through Hole Resistors RLR07C15R0GMBSL
RES 15 OHM 2% 1/4W AXIAL

RES 15 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C15R0GMBSL-ND RLR07C15R0GMBSL RLR07C15R0GMBSL
Product Name Through Hole Resistors RES 15 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details