Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1502GPBSL

Description
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1502GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1502GPBSL-ND
Through Hole Resistors RLR07C1502GPBSL-ND
15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15K OHM 2% 1/4W AXIAL - RLR07C1502GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 2% 1/4W AXIAL
RLR07C1502GPBSL
RES 15K OHM 2% 1/4W AXIAL RLR07C1502GPBSL
RES 15Kohm 2% 1/4W AXIAL

RES 15Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1502GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1502GPBSL
Through Hole Resistors RLR07C1502GPBSL
RES 15K OHM 2% 1/4W AXIAL

RES 15K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1502GPBSL-ND RLR07C1502GPBSL RLR07C1502GPBSL
Product Name Through Hole Resistors RES 15K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details