Vishay Intertechnology, Inc. Through Hole Resistors RLR07C15R4FSBSL

Description
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C15R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C15R4FSBSL-ND
Through Hole Resistors RLR07C15R4FSBSL-ND
15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15.4 OHM 1% 1/4W AXIAL - RLR07C15R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1% 1/4W AXIAL
RLR07C15R4FSBSL
RES 15.4 OHM 1% 1/4W AXIAL RLR07C15R4FSBSL
RES 15.4ohm 1% 1/4W AXIAL

RES 15.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C15R4FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C15R4FSBSL
Through Hole Resistors RLR07C15R4FSBSL
RES 15.4 OHM 1% 1/4W AXIAL

RES 15.4 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C15R4FSBSL-ND RLR07C15R4FSBSL RLR07C15R4FSBSL
Product Name Through Hole Resistors RES 15.4 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details