Vishay Intertechnology, Inc. RES 1.6K OHM 2% 1/4W AXIAL RLR07C1601GPB14

Description
RES 1.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 2% 1/4W AXIAL - RLR07C1601GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2% 1/4W AXIAL
RLR07C1601GPB14
RES 1.6K OHM 2% 1/4W AXIAL RLR07C1601GPB14
RES 1.6Kohm 2% 1/4W AXIAL

RES 1.6Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1601GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1601GPB14-ND
Through Hole Resistors RLR07C1601GPB14-ND
1.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1601GPB14 RLR07C1601GPB14-ND
Product Name RES 1.6K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers