Edmund Optics Inc. 100mm Travel Motorized Stage System with Manual Control NT68-640

Description
High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer permits smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or English breadboard.The self contained High Precision Motorized Stage System includes a stepper motor, built-in controller that connects directly to the RS-232 port of any computer, 15V universal power supply, 6ft. data cable, and software. The included software provides an easy and convenient way to control travel distance and position. Replacement accessories can be purchased separately.
Description
High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer permits smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or English breadboard.The self contained High Precision Motorized Stage System includes a stepper motor, built-in controller that connects directly to the RS-232 port of any computer, 15V universal power supply, 6ft. data cable, and software. The included software provides an easy and convenient way to control travel distance and position. Replacement accessories can be purchased separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
100mm Travel Motorized Stage System with Manual Control
NT68-640
100mm Travel Motorized Stage System with Manual Control NT68-640
High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer permits smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or English breadboard.The self contained High Precision Motorized Stage System includes a stepper motor, built-in controller that connects directly to the RS-232 port of any computer, 15V universal power supply, 6ft. data cable, and software. The included software provides an easy and convenient way to control travel distance and position. Replacement accessories can be purchased separately.
  • High Accuracy, Compact Designs
  • Easy to Use Integrated Motor and Controller
  • Easily Configurable in X-Y and X-Y-Z Configurations

These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer permits smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or English breadboard.The self contained High Precision Motorized Stage System includes a stepper motor, built-in controller that connects directly to the RS-232 port of any computer, 15V universal power supply, 6ft. data cable, and software. The included software provides an easy and convenient way to control travel distance and position. Replacement accessories can be purchased separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Linear Slides and Linear Stages
Product Number NT68-640
Product Name 100mm Travel Motorized Stage System with Manual Control
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.2756 in/sec (0.4200 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Hexapod - H-840.G2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details
FULL EXTENSION MINI SLIDE STAINLESS STEEL 5-7/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7 inch (178 mm)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Motion - Slide Rail - FBL35D+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.88 inch (378 mm)
View Details