Edmund Optics Inc. 30mm, English Micrometer Z-Stage NT66-495

Description
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.
Description
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30mm, English Micrometer Z-Stage
NT66-495
30mm, English Micrometer Z-Stage NT66-495
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.
  • High Accuracy, Stiffness and Load Capacity
  • Mechanically Compatible with our TECHSPEC® Stages
  • Class 100 (ISO 5) Cleanroom Compatible
  • Fine Micrometer Movement
  • Locking Screw on Stages

Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stages are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Linear Slides and Linear Stages
Product Number NT66-495
Product Name 30mm, English Micrometer Z-Stage
Axis Configuration Z Axis Only
Z-Axis Travel 0.1969 inch (5 mm)
Carriage Load 3.31 lbs (1.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Mini slide - DGSL-12-20-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details