Edmund Optics Inc. 70mm, English Micrometer Z-Stage NT66-503

Description
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.
Description
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
70mm, English Micrometer Z-Stage
NT66-503
70mm, English Micrometer Z-Stage NT66-503
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.
  • High Accuracy, Stiffness and Load Capacity
  • Mechanically Compatible with our TECHSPEC® Stages
  • Class 100 (ISO 5) Cleanroom Compatible
  • Fine Micrometer Movement
  • Locking Screw on Stages

Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stages are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Linear Slides and Linear Stages
Product Number NT66-503
Product Name 70mm, English Micrometer Z-Stage
Axis Configuration Z Axis Only
Z-Axis Travel 0.3937 inch (10 mm)
Carriage Load 6.62 lbs (3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
High Precision Linear Axis - TBS - ETEL S.A.
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Motor Type DC Servo
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details