Edmund Optics Inc. 125mm, Metric Z-Stage NT66-509

Description
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.
Description
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
125mm, Metric Z-Stage
NT66-509
125mm, Metric Z-Stage NT66-509
High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.
  • High Accuracy, Stiffness and Load Capacity
  • Mechanically Compatible with our TECHSPEC® Stages
  • Class 100 (ISO 5) Cleanroom Compatible
  • Fine Micrometer Movement
  • Locking Screw on Stages

Our newly developed precision TECHSPEC® Vertical Translations Stages (Z-axis stages) feature a unique and advanced crossed-roller bearing guide system that provides high accuracy, rigidness and load capacity. Each stage is designed to integrate with our line of TECHSPEC® stages in order to provide flexibility in allowing the user to create a number of multi-axis configurations.Stages are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01 divisions. Bottom adapter plates, sold separately, are required to mount 30mm and 40mm stages to standard breadboards; 70mm and 125mm stages will mount directly.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Linear Slides and Linear Stages
Product Number NT66-509
Product Name 125mm, Metric Z-Stage
Axis Configuration Z Axis Only
Z-Axis Travel 0.7874 inch (20 mm)
Carriage Load 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 45MM DETENT SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details
XYZ Linear Stage, ULTRAlign, 1.0 in., Crossed-Roller, Side Drive - 462-XYZ-SD - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details