Edmund Optics Inc. 200mm Travel Motorized Stage System with Manual Control NT68-642

Description
High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer permits smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or English breadboard.The self contained High Precision Motorized Stage System includes a stepper motor, built-in controller that connects directly to the RS-232 port of any computer, 15V universal power supply, 6ft. data cable, and software. The included software provides an easy and convenient way to control travel distance and position. Replacement accessories can be purchased separately.
Description
High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer permits smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or English breadboard.The self contained High Precision Motorized Stage System includes a stepper motor, built-in controller that connects directly to the RS-232 port of any computer, 15V universal power supply, 6ft. data cable, and software. The included software provides an easy and convenient way to control travel distance and position. Replacement accessories can be purchased separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
200mm Travel Motorized Stage System with Manual Control
NT68-642
200mm Travel Motorized Stage System with Manual Control NT68-642
High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer permits smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or English breadboard.The self contained High Precision Motorized Stage System includes a stepper motor, built-in controller that connects directly to the RS-232 port of any computer, 15V universal power supply, 6ft. data cable, and software. The included software provides an easy and convenient way to control travel distance and position. Replacement accessories can be purchased separately.
  • High Accuracy, Compact Designs
  • Easy to Use Integrated Motor and Controller
  • Easily Configurable in X-Y and X-Y-Z Configurations

These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer permits smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or English breadboard.The self contained High Precision Motorized Stage System includes a stepper motor, built-in controller that connects directly to the RS-232 port of any computer, 15V universal power supply, 6ft. data cable, and software. The included software provides an easy and convenient way to control travel distance and position. Replacement accessories can be purchased separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Linear Slides and Linear Stages
Product Number NT68-642
Product Name 200mm Travel Motorized Stage System with Manual Control
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.2756 in/sec (0.4200 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 38MM SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 20 inch (508 mm)
View Details
Five-Axis Fiber Positioner, Tiny, Small Collimator or Ferrule, 8-32 - 9016NF - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details