Edmund Optics Inc. 30mm, Side Drive, Solid Top, 0.5" Travel, Metric Stage NT66-392

Description
High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further enhances rigidity and accuracy. These stages are available in either a English or Metric configuration with solid table top or thru-hole models. Each stage is designed to integrate with other sizes as well as integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations.The thru-hole model accepts 5/16"-24 thread centered on the top plate. All stages are available with micrometer or lead screw with either center or side drive configuration. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01" divisions. Z bracket is sold separately for Z-axis setup. Bottom adapter plate, sold separately, is required to mount to a standard breadboard.
Description
High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further enhances rigidity and accuracy. These stages are available in either a English or Metric configuration with solid table top or thru-hole models. Each stage is designed to integrate with other sizes as well as integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations.The thru-hole model accepts 5/16"-24 thread centered on the top plate. All stages are available with micrometer or lead screw with either center or side drive configuration. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01" divisions. Z bracket is sold separately for Z-axis setup. Bottom adapter plate, sold separately, is required to mount to a standard breadboard.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30mm, Side Drive, Solid Top, 0.5" Travel, Metric Stage
NT66-392
30mm, Side Drive, Solid Top, 0.5" Travel, Metric Stage NT66-392
High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further enhances rigidity and accuracy. These stages are available in either a English or Metric configuration with solid table top or thru-hole models. Each stage is designed to integrate with other sizes as well as integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations.The thru-hole model accepts 5/16"-24 thread centered on the top plate. All stages are available with micrometer or lead screw with either center or side drive configuration. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01" divisions. Z bracket is sold separately for Z-axis setup. Bottom adapter plate, sold separately, is required to mount to a standard breadboard.
  • High Accuracy, Rigidity and Load Capacity
  • Easily Configured into X-Y and X-Y-Z Arrangements
  • 30mm, 40mm, 70mm and 125mm Versions Available
  • Locking Screw on All Stages
  • Class 100 (ISO 5) Clean Room Compatible

Our newly developed TECHSPEC® Single Axis Crossed Roller Translation Stages feature an advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further enhances rigidity and accuracy. These stages are available in either a English or Metric configuration with solid table top or thru-hole models. Each stage is designed to integrate with other sizes as well as integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations.The thru-hole model accepts 5/16"-24 thread centered on the top plate. All stages are available with micrometer or lead screw with either center or side drive configuration. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm divisions while English micrometers show 0.01" divisions. Z bracket is sold separately for Z-axis setup. Bottom adapter plate, sold separately, is required to mount to a standard breadboard.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Linear Slides and Linear Stages
Product Number NT66-392
Product Name 30mm, Side Drive, Solid Top, 0.5" Travel, Metric Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Carriage Load 6.62 lbs (3 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details
XYZ Linear Stage, Triple Divide, 0.5 in, Z Pico, XY Micro, 8-32, 1/4-20 - 9065-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details