Terra Universal, Inc. AccuSeal 830 Validatable Sealer 4049-55

Description
Flexible arrangement of components saves valuable workspace PLC controller with LCD touchscreen Password protected user control External calibration verification ports for seal: temperature, time and pressure Visible and audible alarms Welded stainless steel case Safety features: emergency stop and low-force jaw close Backed by two-year limited warranty The Model 830 Validatable Sealer is designed to enhance flexibility for operators by allowing them to custom arrange a sealing station that fits their process. The tabletop seal head can be placed in a flow hood, benchtop or cart and is operable in a vertical, horizontal or angled position. The control cabinet may be wall mounted, stood up or laid flat within six feet of the seal head. A touch screen with flexible arm can be mounted for convenient user access and visibility. A PLC with LCD touch screen gives the user password protected control of seal temperature, seal time, seal pressure and calibration screens, visible and audible alarms for cold seal temperature profile, jaw obstruction, settable high and low points for seal temperatures and pressure. Other production enhancing features include programmable seal recipes and, high force seal jaw and an isolated exhaust port to prevent contamination. The Model 830 is 100% validatable and is designed for accurate and reliable results through total process control.
Description
Flexible arrangement of components saves valuable workspace PLC controller with LCD touchscreen Password protected user control External calibration verification ports for seal: temperature, time and pressure Visible and audible alarms Welded stainless steel case Safety features: emergency stop and low-force jaw close Backed by two-year limited warranty The Model 830 Validatable Sealer is designed to enhance flexibility for operators by allowing them to custom arrange a sealing station that fits their process. The tabletop seal head can be placed in a flow hood, benchtop or cart and is operable in a vertical, horizontal or angled position. The control cabinet may be wall mounted, stood up or laid flat within six feet of the seal head. A touch screen with flexible arm can be mounted for convenient user access and visibility. A PLC with LCD touch screen gives the user password protected control of seal temperature, seal time, seal pressure and calibration screens, visible and audible alarms for cold seal temperature profile, jaw obstruction, settable high and low points for seal temperatures and pressure. Other production enhancing features include programmable seal recipes and, high force seal jaw and an isolated exhaust port to prevent contamination. The Model 830 is 100% validatable and is designed for accurate and reliable results through total process control.

Suppliers

Company
Product
Description
Supplier Links
AccuSeal 830 Validatable Sealer - 4049-55 - Terra Universal, Inc.
Fullerton, CA, USA
AccuSeal 830 Validatable Sealer
4049-55
AccuSeal 830 Validatable Sealer 4049-55
Flexible arrangement of components saves valuable workspace PLC controller with LCD touchscreen Password protected user control External calibration verification ports for seal: temperature, time and pressure Visible and audible alarms Welded stainless steel case Safety features: emergency stop and low-force jaw close Backed by two-year limited warranty The Model 830 Validatable Sealer is designed to enhance flexibility for operators by allowing them to custom arrange a sealing station that fits their process. The tabletop seal head can be placed in a flow hood, benchtop or cart and is operable in a vertical, horizontal or angled position. The control cabinet may be wall mounted, stood up or laid flat within six feet of the seal head. A touch screen with flexible arm can be mounted for convenient user access and visibility. A PLC with LCD touch screen gives the user password protected control of seal temperature, seal time, seal pressure and calibration screens, visible and audible alarms for cold seal temperature profile, jaw obstruction, settable high and low points for seal temperatures and pressure. Other production enhancing features include programmable seal recipes and, high force seal jaw and an isolated exhaust port to prevent contamination. The Model 830 is 100% validatable and is designed for accurate and reliable results through total process control.
  • Flexible arrangement of components saves valuable workspace
  • PLC controller with LCD touchscreen
  • Password protected user control
  • External calibration verification ports for seal: temperature, time and pressure
  • Visible and audible alarms
  • Welded stainless steel case
  • Safety features: emergency stop and low-force jaw close
  • Backed by two-year limited warranty

The Model 830 Validatable Sealer is designed to enhance flexibility for operators by allowing them to custom arrange a sealing station that fits their process. The tabletop seal head can be placed in a flow hood, benchtop or cart and is operable in a vertical, horizontal or angled position. The control cabinet may be wall mounted, stood up or laid flat within six feet of the seal head. A touch screen with flexible arm can be mounted for convenient user access and visibility.

A PLC with LCD touch screen gives the user password protected control of seal temperature, seal time, seal pressure and calibration screens, visible and audible alarms for cold seal temperature profile, jaw obstruction, settable high and low points for seal temperatures and pressure. Other production enhancing features include programmable seal recipes and, high force seal jaw and an isolated exhaust port to prevent contamination.

The Model 830 is 100% validatable and is designed for accurate and reliable results through total process control.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Packaging Machines
Product Number 4049-55
Product Name AccuSeal 830 Validatable Sealer
Machine Type Sealing; Vacuum
Features StainlessSteel
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 183975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Vertical Band Sealer - VCBSDM-1/8TX-6X5 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
MTS Tube Filling System -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Tube
View Details