Terra Universal, Inc. AccuSeal 5300 & 5400 4049-82

Description
Absolute process control for validation in a tabletop impulse sealer Ideal for medical pouch sealing Produces a durable 3/8" (10 mm) wide seal Portable, light-weight design takes up little bench top space The 5400 features a built-in air compressor for plug'n seal performance Model 5300: Unsurpassed Uniformity The new Model 5300 Validatable Accu-Sealer provides uniform, reliable seals without the need for adjustment of machine settings in a production run. Its complete process control capabilities make it ideal for medical pouch sealing and other critical applications. With fully lock out protected sealing process control, you have the confidence all seal process parameters are maintained Seal to Seal. Designed to meet clean room requirements and seals a wide range of medical packaging materials including plastic, Tyvek, Mylar, PET, Coated Tyvek, paper and plastic, laminated foil and metalized foil bags. The stainless steel construction of the sealer in combination with advanced sealing technology and state of the art process controls ensure performance in demanding applications. Standard built-in features include LCD Touch Screen and PLC that provides user-friendly digital control of seal temperature, seal time and release temperature. Additional features include password protection of all sealing parameters, a pressure regulator and gauge, and external calibration verification ports for temperature, pressure and time, and alarms for jaw obstruction, cold seal and open sensor. A safe low-force jaw close is provided as a safety feature. Production enhancing features include high force seal jaw, lower heat, 3/8” (10 mm) seal width, seal counter, product support tray, stainless steel enclosure with cleanroom friendly external exhaust port. A support tray securely holds the packaging film, and an electronic foot switch activator allows hands-free operation for faster loading and increased throughput. The operator initiates the sealing cycle by simply depressing the foot switch. This feature leaves the operator free to attend to other production activities until the sealing process is complete. Model 5400: Built-In Compressor for Plug’n Seal Operation This Validatable Accu-Sealer gives you Plug 'n Seal, validated performance. Its process control features like the 5300 make sealing fast and simple. The 5400 has the same features as the 5300 with the addition of an internal air compressor for plug and seal performance, which is perfect for applications that require machine mobility. If your production needs change, the machine will connect directly to an external air source.
Description
Absolute process control for validation in a tabletop impulse sealer Ideal for medical pouch sealing Produces a durable 3/8" (10 mm) wide seal Portable, light-weight design takes up little bench top space The 5400 features a built-in air compressor for plug'n seal performance Model 5300: Unsurpassed Uniformity The new Model 5300 Validatable Accu-Sealer provides uniform, reliable seals without the need for adjustment of machine settings in a production run. Its complete process control capabilities make it ideal for medical pouch sealing and other critical applications. With fully lock out protected sealing process control, you have the confidence all seal process parameters are maintained Seal to Seal. Designed to meet clean room requirements and seals a wide range of medical packaging materials including plastic, Tyvek, Mylar, PET, Coated Tyvek, paper and plastic, laminated foil and metalized foil bags. The stainless steel construction of the sealer in combination with advanced sealing technology and state of the art process controls ensure performance in demanding applications. Standard built-in features include LCD Touch Screen and PLC that provides user-friendly digital control of seal temperature, seal time and release temperature. Additional features include password protection of all sealing parameters, a pressure regulator and gauge, and external calibration verification ports for temperature, pressure and time, and alarms for jaw obstruction, cold seal and open sensor. A safe low-force jaw close is provided as a safety feature. Production enhancing features include high force seal jaw, lower heat, 3/8” (10 mm) seal width, seal counter, product support tray, stainless steel enclosure with cleanroom friendly external exhaust port. A support tray securely holds the packaging film, and an electronic foot switch activator allows hands-free operation for faster loading and increased throughput. The operator initiates the sealing cycle by simply depressing the foot switch. This feature leaves the operator free to attend to other production activities until the sealing process is complete. Model 5400: Built-In Compressor for Plug’n Seal Operation This Validatable Accu-Sealer gives you Plug 'n Seal, validated performance. Its process control features like the 5300 make sealing fast and simple. The 5400 has the same features as the 5300 with the addition of an internal air compressor for plug and seal performance, which is perfect for applications that require machine mobility. If your production needs change, the machine will connect directly to an external air source.

Suppliers

Company
Product
Description
Supplier Links
AccuSeal 5300 & 5400 - 4049-82 - Terra Universal, Inc.
Fullerton, CA, USA
AccuSeal 5300 & 5400
4049-82
AccuSeal 5300 & 5400 4049-82
Absolute process control for validation in a tabletop impulse sealer Ideal for medical pouch sealing Produces a durable 3/8" (10 mm) wide seal Portable, light-weight design takes up little bench top space The 5400 features a built-in air compressor for plug'n seal performance Model 5300: Unsurpassed Uniformity The new Model 5300 Validatable Accu-Sealer provides uniform, reliable seals without the need for adjustment of machine settings in a production run. Its complete process control capabilities make it ideal for medical pouch sealing and other critical applications. With fully lock out protected sealing process control, you have the confidence all seal process parameters are maintained Seal to Seal. Designed to meet clean room requirements and seals a wide range of medical packaging materials including plastic, Tyvek, Mylar, PET, Coated Tyvek, paper and plastic, laminated foil and metalized foil bags. The stainless steel construction of the sealer in combination with advanced sealing technology and state of the art process controls ensure performance in demanding applications. Standard built-in features include LCD Touch Screen and PLC that provides user-friendly digital control of seal temperature, seal time and release temperature. Additional features include password protection of all sealing parameters, a pressure regulator and gauge, and external calibration verification ports for temperature, pressure and time, and alarms for jaw obstruction, cold seal and open sensor. A safe low-force jaw close is provided as a safety feature. Production enhancing features include high force seal jaw, lower heat, 3/8” (10 mm) seal width, seal counter, product support tray, stainless steel enclosure with cleanroom friendly external exhaust port. A support tray securely holds the packaging film, and an electronic foot switch activator allows hands-free operation for faster loading and increased throughput. The operator initiates the sealing cycle by simply depressing the foot switch. This feature leaves the operator free to attend to other production activities until the sealing process is complete. Model 5400: Built-In Compressor for Plug’n Seal Operation This Validatable Accu-Sealer gives you Plug 'n Seal, validated performance. Its process control features like the 5300 make sealing fast and simple. The 5400 has the same features as the 5300 with the addition of an internal air compressor for plug and seal performance, which is perfect for applications that require machine mobility. If your production needs change, the machine will connect directly to an external air source.
  • Absolute process control for validation in a tabletop impulse sealer
  • Ideal for medical pouch sealing
  • Produces a durable 3/8" (10 mm) wide seal
  • Portable, light-weight design takes up little bench top space
  • The 5400 features a built-in air compressor for plug'n seal performance

Model 5300: Unsurpassed Uniformity

The new Model 5300 Validatable Accu-Sealer provides uniform, reliable seals without the need for adjustment of machine settings in a production run. Its complete process control capabilities make it ideal for medical pouch sealing and other critical applications. With fully lock out protected sealing process control, you have the confidence all seal process parameters are maintained Seal to Seal. Designed to meet clean room requirements and seals a wide range of medical packaging materials including plastic, Tyvek, Mylar, PET, Coated Tyvek, paper and plastic, laminated foil and metalized foil bags. The stainless steel construction of the sealer in combination with advanced sealing technology and state of the art process controls ensure performance in demanding applications.

Standard built-in features include LCD Touch Screen and PLC that provides user-friendly digital control of seal temperature, seal time and release temperature. Additional features include password protection of all sealing parameters, a pressure regulator and gauge, and external calibration verification ports for temperature, pressure and time, and alarms for jaw obstruction, cold seal and open sensor. A safe low-force jaw close is provided as a safety feature. Production enhancing features include high force seal jaw, lower heat, 3/8” (10 mm) seal width, seal counter, product support tray, stainless steel enclosure with cleanroom friendly external exhaust port.

A support tray securely holds the packaging film, and an electronic foot switch activator allows hands-free operation for faster loading and increased throughput. The operator initiates the sealing cycle by simply depressing the foot switch. This feature leaves the operator free to attend to other production activities until the sealing process is complete.

Model 5400: Built-In Compressor for Plug’n Seal Operation

This Validatable Accu-Sealer gives you Plug 'n Seal, validated performance. Its process control features like the 5300 make sealing fast and simple.

The 5400 has the same features as the 5300 with the addition of an internal air compressor for plug and seal performance, which is perfect for applications that require machine mobility. If your production needs change, the machine will connect directly to an external air source.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Packaging Machines
Product Number 4049-82
Product Name AccuSeal 5300 & 5400
Machine Type Sealing; Vacuum
Features StainlessSteel
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tube Filling System - RT70/85/110 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Tube
View Details
Tabletop Band Sealer - TBS-3/8 with Coder and Shelf - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Features Portable
Goods Powder; Consumer; BulkOEM
View Details
Heat Sealers - 9129119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details