Terra Universal, Inc. AccuSeal 8000 4049-52

Description
Ideal for cleanroom use with design that meets Class 100 standards Quick Release Vacuum System” for easy cleaning, sterilizing and maintenance Full Digital PLC Controller with LCD Touchscreen Non-Particle generating Venturi vacuum system Isolated exhaust port Visible and audible alarms for: cold seal temperature profile, jaw obstruction, seal temperature and pressure with adjustable high and low alarms Standard gas purge Safety features include: emergency stop, low pressure jaw close, thermal overload protection High pressure seal jaws with guided cylinder Electronic footswitch activator Backed by two-year warranty The Model 8000 is ideal for cleanroom use with its unique “Quick Release Vacuum System” that simplifies cleaning, sterilizing and maintenance of the machine by allowing easy removal of the vacuum system and seal bar. Its 4X NEMA stainless steel enclosure has laser cut and welded seams for easy sanitizing and chemical resistance. Other cleanroom features include the Venturi Vacuum System that uses no moving parts and doesn’t generate any particles. An isolated exhaust port prevents contamination of the surrounding areas and the vacuum line is disposable from nozzle to filter. The Model 8000 is 100% validatable and calibratable meeting ISO 11607 Standards. The fully digital PLC Controller features an LCD touch screen that provides password-protected control of all seal parameters including temperature, time and pressure. It also allows the user control over process recipes, alarm settings and calibration screens. External verification ports offer ease of calibration. Several standard features safeguard personnel from injury including an emergency stop, internal high temperature limit and thermal overload protection. A low pressure jaw close eliminates possible injuries caused by pinching. The new linear element tensioner has no exposed electrical connections, won’t allow binding and assures element tension under all pressure settings. The new design simplifies element replacement and extends element life.
Description
Ideal for cleanroom use with design that meets Class 100 standards Quick Release Vacuum System” for easy cleaning, sterilizing and maintenance Full Digital PLC Controller with LCD Touchscreen Non-Particle generating Venturi vacuum system Isolated exhaust port Visible and audible alarms for: cold seal temperature profile, jaw obstruction, seal temperature and pressure with adjustable high and low alarms Standard gas purge Safety features include: emergency stop, low pressure jaw close, thermal overload protection High pressure seal jaws with guided cylinder Electronic footswitch activator Backed by two-year warranty The Model 8000 is ideal for cleanroom use with its unique “Quick Release Vacuum System” that simplifies cleaning, sterilizing and maintenance of the machine by allowing easy removal of the vacuum system and seal bar. Its 4X NEMA stainless steel enclosure has laser cut and welded seams for easy sanitizing and chemical resistance. Other cleanroom features include the Venturi Vacuum System that uses no moving parts and doesn’t generate any particles. An isolated exhaust port prevents contamination of the surrounding areas and the vacuum line is disposable from nozzle to filter. The Model 8000 is 100% validatable and calibratable meeting ISO 11607 Standards. The fully digital PLC Controller features an LCD touch screen that provides password-protected control of all seal parameters including temperature, time and pressure. It also allows the user control over process recipes, alarm settings and calibration screens. External verification ports offer ease of calibration. Several standard features safeguard personnel from injury including an emergency stop, internal high temperature limit and thermal overload protection. A low pressure jaw close eliminates possible injuries caused by pinching. The new linear element tensioner has no exposed electrical connections, won’t allow binding and assures element tension under all pressure settings. The new design simplifies element replacement and extends element life.

Suppliers

Company
Product
Description
Supplier Links
AccuSeal 8000 - 4049-52 - Terra Universal, Inc.
Fullerton, CA, USA
AccuSeal 8000
4049-52
AccuSeal 8000 4049-52
Ideal for cleanroom use with design that meets Class 100 standards Quick Release Vacuum System” for easy cleaning, sterilizing and maintenance Full Digital PLC Controller with LCD Touchscreen Non-Particle generating Venturi vacuum system Isolated exhaust port Visible and audible alarms for: cold seal temperature profile, jaw obstruction, seal temperature and pressure with adjustable high and low alarms Standard gas purge Safety features include: emergency stop, low pressure jaw close, thermal overload protection High pressure seal jaws with guided cylinder Electronic footswitch activator Backed by two-year warranty The Model 8000 is ideal for cleanroom use with its unique “Quick Release Vacuum System” that simplifies cleaning, sterilizing and maintenance of the machine by allowing easy removal of the vacuum system and seal bar. Its 4X NEMA stainless steel enclosure has laser cut and welded seams for easy sanitizing and chemical resistance. Other cleanroom features include the Venturi Vacuum System that uses no moving parts and doesn’t generate any particles. An isolated exhaust port prevents contamination of the surrounding areas and the vacuum line is disposable from nozzle to filter. The Model 8000 is 100% validatable and calibratable meeting ISO 11607 Standards. The fully digital PLC Controller features an LCD touch screen that provides password-protected control of all seal parameters including temperature, time and pressure. It also allows the user control over process recipes, alarm settings and calibration screens. External verification ports offer ease of calibration. Several standard features safeguard personnel from injury including an emergency stop, internal high temperature limit and thermal overload protection. A low pressure jaw close eliminates possible injuries caused by pinching. The new linear element tensioner has no exposed electrical connections, won’t allow binding and assures element tension under all pressure settings. The new design simplifies element replacement and extends element life.
  • Ideal for cleanroom use with design that meets Class 100 standards
  • Quick Release Vacuum System” for easy cleaning, sterilizing and maintenance
  • Full Digital PLC Controller with LCD Touchscreen
  • Non-Particle generating Venturi vacuum system
  • Isolated exhaust port
  • Visible and audible alarms for: cold seal temperature profile, jaw obstruction, seal temperature and pressure with adjustable high and low alarms
  • Standard gas purge
  • Safety features include: emergency stop, low pressure jaw close, thermal overload protection
  • High pressure seal jaws with guided cylinder
  • Electronic footswitch activator
  • Backed by two-year warranty

The Model 8000 is ideal for cleanroom use with its unique “Quick Release Vacuum System” that simplifies cleaning, sterilizing and maintenance of the machine by allowing easy removal of the vacuum system and seal bar. Its 4X NEMA stainless steel enclosure has laser cut and welded seams for easy sanitizing and chemical resistance. Other cleanroom features include the Venturi Vacuum System that uses no moving parts and doesn’t generate any particles. An isolated exhaust port prevents contamination of the surrounding areas and the vacuum line is disposable from nozzle to filter.

The Model 8000 is 100% validatable and calibratable meeting ISO 11607 Standards. The fully digital PLC Controller features an LCD touch screen that provides password-protected control of all seal parameters including temperature, time and pressure. It also allows the user control over process recipes, alarm settings and calibration screens. External verification ports offer ease of calibration.

Several standard features safeguard personnel from injury including an emergency stop, internal high temperature limit and thermal overload protection. A low pressure jaw close eliminates possible injuries caused by pinching.

The new linear element tensioner has no exposed electrical connections, won’t allow binding and assures element tension under all pressure settings. The new design simplifies element replacement and extends element life.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Packaging Machines
Product Number 4049-52
Product Name AccuSeal 8000
Machine Type Sealing; Vacuum
Features StainlessSteel
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 3296030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Automatic Chub Filling System -  - Prosys
Specs
Machine Type Filling; FillSeal; FormFillSeal
Packaging Chub Packaging
Industry Industrial / General Use
View Details
Vertical Band Sealer - VCBSDM-3/8- 6” x 5’ - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details