Terra Universal, Inc. Cleanroom Compatible Vacuum Sealer 4050-12

Description
Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free packaging Ideal for ESD-safe shipping (with proper packaging material) Foot-pedal ensures simple, hands-free operation This compact, quiet vacuum sealer can be used with or without vacuum and gas purging to provide safe packaging of sensitive microelectronic components. It features adjustable dwell time for heat and cool cycles. Vacuum sealing may be done manually or with a timer. Model 35 also provides unsurpassed reliability. All models are hand-wired and individually tested to ensure a long service life, and all fasteners are sealed against loosening due to vibrations. The Model 35 produces .25" (6 mm) wide band seals up to 25" (635 mm) long in a wide variety of packaging materials. This machine's built-in features contribute to sealing ease and convenience. Electronic timers are included for gas (10 seconds) and cool (60 seconds). An electronic foot switch activator allows hands-free operation and can be used to extend or override vacuum timer. Other standard features include a jaw-closing/heat-onl y safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge. Requires compressed air source.
Description
Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free packaging Ideal for ESD-safe shipping (with proper packaging material) Foot-pedal ensures simple, hands-free operation This compact, quiet vacuum sealer can be used with or without vacuum and gas purging to provide safe packaging of sensitive microelectronic components. It features adjustable dwell time for heat and cool cycles. Vacuum sealing may be done manually or with a timer. Model 35 also provides unsurpassed reliability. All models are hand-wired and individually tested to ensure a long service life, and all fasteners are sealed against loosening due to vibrations. The Model 35 produces .25" (6 mm) wide band seals up to 25" (635 mm) long in a wide variety of packaging materials. This machine's built-in features contribute to sealing ease and convenience. Electronic timers are included for gas (10 seconds) and cool (60 seconds). An electronic foot switch activator allows hands-free operation and can be used to extend or override vacuum timer. Other standard features include a jaw-closing/heat-onl y safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge. Requires compressed air source.

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Compatible Vacuum Sealer - 4050-12 - Terra Universal, Inc.
Fullerton, CA, USA
Cleanroom Compatible Vacuum Sealer
4050-12
Cleanroom Compatible Vacuum Sealer 4050-12
Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free packaging Ideal for ESD-safe shipping (with proper packaging material) Foot-pedal ensures simple, hands-free operation This compact, quiet vacuum sealer can be used with or without vacuum and gas purging to provide safe packaging of sensitive microelectronic components. It features adjustable dwell time for heat and cool cycles. Vacuum sealing may be done manually or with a timer. Model 35 also provides unsurpassed reliability. All models are hand-wired and individually tested to ensure a long service life, and all fasteners are sealed against loosening due to vibrations. The Model 35 produces .25" (6 mm) wide band seals up to 25" (635 mm) long in a wide variety of packaging materials. This machine's built-in features contribute to sealing ease and convenience. Electronic timers are included for gas (10 seconds) and cool (60 seconds). An electronic foot switch activator allows hands-free operation and can be used to extend or override vacuum timer. Other standard features include a jaw-closing/heat-onl y safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge. Requires compressed air source.
  • Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump
  • Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port.
  • Available with gas back-flush capability for moisture-free packaging
  • Ideal for ESD-safe shipping (with proper packaging material)
  • Foot-pedal ensures simple, hands-free operation

This compact, quiet vacuum sealer can be used with or without vacuum and gas purging to provide safe packaging of sensitive microelectronic components. It features adjustable dwell time for heat and cool cycles. Vacuum sealing may be done manually or with a timer.

Model 35 also provides unsurpassed reliability. All models are hand-wired and individually tested to ensure a long service life, and all fasteners are sealed against loosening due to vibrations.

The Model 35 produces .25" (6 mm) wide band seals up to 25" (635 mm) long in a wide variety of packaging materials. This machine's built-in features contribute to sealing ease and convenience. Electronic timers are included for gas (10 seconds) and cool (60 seconds).

An electronic foot switch activator allows hands-free operation and can be used to extend or override vacuum timer. Other standard features include a jaw-closing/heat-only safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge. Requires compressed air source.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Packaging Machines
Product Number 4050-12
Product Name Cleanroom Compatible Vacuum Sealer
Machine Type Sealing; Vacuum
Features Sanitary
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 183975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Horizontal band sealers - HBS-1/8TX - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
3oz Grease Cartridge Filling System - RS8 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Cartridge
Industry Grease; Industrial / General Use
View Details