Terra Universal, Inc. AccuSeal Impulse Heat 6300 Sealer 4049-67

Description
Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure Seamless stainless steel case High force seal jaw Visible and audible alarms for: jaw obstruction, seal temperature, cold seal, open sensor, internal high temperature limit and thermal overload protection Safety features include emergency stop and low-force jaw close Product support tray comes standard Backed by two-year limited warranty The 6300 series is designed for repeatable and reliable medical sealing of pre-made pouch materials that meet cleanroom standards. The seamless stainless steel case is easily sanitized and built for long lasting and low maintenance operation. An isolated exhaust port prevents contamination of the surrounding cleanroom area. The 6300 series comes equipped with features that make it intuitive and user-friendly including a high speed PLC with LCD touch screen which provides complete control over seal temperature, time and pressure. It also allows the user to view alarm history, seal count and calibration screens. The control system offers password protection of seal temperature, seal time, seal pressure, alarm bands and calibration screens. A unique name feature makes seal recipes programmable to maximize changeover speed. The 6300 also includes visible and audible alarms for jaw obstruction, cold seal and open sensor. For applications that require complete process control, the 6300 is 100% validatable and calibratable and all seal process parameters are maintained seal to seal.
Description
Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure Seamless stainless steel case High force seal jaw Visible and audible alarms for: jaw obstruction, seal temperature, cold seal, open sensor, internal high temperature limit and thermal overload protection Safety features include emergency stop and low-force jaw close Product support tray comes standard Backed by two-year limited warranty The 6300 series is designed for repeatable and reliable medical sealing of pre-made pouch materials that meet cleanroom standards. The seamless stainless steel case is easily sanitized and built for long lasting and low maintenance operation. An isolated exhaust port prevents contamination of the surrounding cleanroom area. The 6300 series comes equipped with features that make it intuitive and user-friendly including a high speed PLC with LCD touch screen which provides complete control over seal temperature, time and pressure. It also allows the user to view alarm history, seal count and calibration screens. The control system offers password protection of seal temperature, seal time, seal pressure, alarm bands and calibration screens. A unique name feature makes seal recipes programmable to maximize changeover speed. The 6300 also includes visible and audible alarms for jaw obstruction, cold seal and open sensor. For applications that require complete process control, the 6300 is 100% validatable and calibratable and all seal process parameters are maintained seal to seal.

Suppliers

Company
Product
Description
Supplier Links
AccuSeal Impulse Heat 6300 Sealer - 4049-67 - Terra Universal, Inc.
Fullerton, CA, USA
AccuSeal Impulse Heat 6300 Sealer
4049-67
AccuSeal Impulse Heat 6300 Sealer 4049-67
Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure Seamless stainless steel case High force seal jaw Visible and audible alarms for: jaw obstruction, seal temperature, cold seal, open sensor, internal high temperature limit and thermal overload protection Safety features include emergency stop and low-force jaw close Product support tray comes standard Backed by two-year limited warranty The 6300 series is designed for repeatable and reliable medical sealing of pre-made pouch materials that meet cleanroom standards. The seamless stainless steel case is easily sanitized and built for long lasting and low maintenance operation. An isolated exhaust port prevents contamination of the surrounding cleanroom area. The 6300 series comes equipped with features that make it intuitive and user-friendly including a high speed PLC with LCD touch screen which provides complete control over seal temperature, time and pressure. It also allows the user to view alarm history, seal count and calibration screens. The control system offers password protection of seal temperature, seal time, seal pressure, alarm bands and calibration screens. A unique name feature makes seal recipes programmable to maximize changeover speed. The 6300 also includes visible and audible alarms for jaw obstruction, cold seal and open sensor. For applications that require complete process control, the 6300 is 100% validatable and calibratable and all seal process parameters are maintained seal to seal.
  • Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials
  • LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure
  • Seamless stainless steel case
  • High force seal jaw
  • Visible and audible alarms for: jaw obstruction, seal temperature, cold seal, open sensor, internal high temperature limit and thermal overload protection
  • Safety features include emergency stop and low-force jaw close
  • Product support tray comes standard
  • Backed by two-year limited warranty

The 6300 series is designed for repeatable and reliable medical sealing of pre-made pouch materials that meet cleanroom standards. The seamless stainless steel case is easily sanitized and built for long lasting and low maintenance operation. An isolated exhaust port prevents contamination of the surrounding cleanroom area.

The 6300 series comes equipped with features that make it intuitive and user-friendly including a high speed PLC with LCD touch screen which provides complete control over seal temperature, time and pressure. It also allows the user to view alarm history, seal count and calibration screens. The control system offers password protection of seal temperature, seal time, seal pressure, alarm bands and calibration screens. A unique name feature makes seal recipes programmable to maximize changeover speed. The 6300 also includes visible and audible alarms for jaw obstruction, cold seal and open sensor.

For applications that require complete process control, the 6300 is 100% validatable and calibratable and all seal process parameters are maintained seal to seal.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Packaging Machines
Product Number 4049-67
Product Name AccuSeal Impulse Heat 6300 Sealer
Machine Type Sealing; Vacuum
Features StainlessSteel
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 3296024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Tube Filling System - RT70/85/110 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Tube
View Details
Vertical Band Sealer - VCBSDM-3/8- 6” x 5’ - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details