Terra Universal, Inc. Precision Vacu-Sealer Model 635 4051-95

Description
Ideal for cleanroom use! No-maintenance Venturi vacuum uses no moving parts, generates no particulates Isolated exhaust port prevents contamination of surrounding cleanroom Clean exterior layout makes cleanroom prep fast and easy “No Pinch” Vacuum Jaw increases user safety, eliminates the need for complex bag stretchers First-of-its-kind LCD operator panel displays status of sealer at all times Digital timers can be set to .1 second for finer control and repeatability Safety features prevent operator injury resulting from jaw pressure or premature heating Exclusive, independent jaw system with optimal spacing eliminates bag waste Backed by a two-year warranty This Next-Generation Vacuum Sealer sets a new standard by which vacuum sealers will be measured. This workhorse incorporates an exclusive “Smart Pad” control center for easy, efficient cycling. It includes 98 independent digital gas/vacuum cycle timers, multi cycle/reverse cycle, manual override by any timer, cycle counter, scheduled maintenance alarms, on-board electronic user and troubleshooting guides, and password-controlled lock-outs. The “soft touch” retractable nozzles, with Long Reach and High-Efficiency Orifice, simplify product loading/unloading, allowing hands-free operation in most cases and minimizing both contamination and seal imperfections. These features provide everything needed to meet GMP, ISO 9000, and operational flexibility requirements.
Description
Ideal for cleanroom use! No-maintenance Venturi vacuum uses no moving parts, generates no particulates Isolated exhaust port prevents contamination of surrounding cleanroom Clean exterior layout makes cleanroom prep fast and easy “No Pinch” Vacuum Jaw increases user safety, eliminates the need for complex bag stretchers First-of-its-kind LCD operator panel displays status of sealer at all times Digital timers can be set to .1 second for finer control and repeatability Safety features prevent operator injury resulting from jaw pressure or premature heating Exclusive, independent jaw system with optimal spacing eliminates bag waste Backed by a two-year warranty This Next-Generation Vacuum Sealer sets a new standard by which vacuum sealers will be measured. This workhorse incorporates an exclusive “Smart Pad” control center for easy, efficient cycling. It includes 98 independent digital gas/vacuum cycle timers, multi cycle/reverse cycle, manual override by any timer, cycle counter, scheduled maintenance alarms, on-board electronic user and troubleshooting guides, and password-controlled lock-outs. The “soft touch” retractable nozzles, with Long Reach and High-Efficiency Orifice, simplify product loading/unloading, allowing hands-free operation in most cases and minimizing both contamination and seal imperfections. These features provide everything needed to meet GMP, ISO 9000, and operational flexibility requirements.

Suppliers

Company
Product
Description
Supplier Links
Precision Vacu-Sealer Model 635 - 4051-95 - Terra Universal, Inc.
Fullerton, CA, USA
Precision Vacu-Sealer Model 635
4051-95
Precision Vacu-Sealer Model 635 4051-95
Ideal for cleanroom use! No-maintenance Venturi vacuum uses no moving parts, generates no particulates Isolated exhaust port prevents contamination of surrounding cleanroom Clean exterior layout makes cleanroom prep fast and easy “No Pinch” Vacuum Jaw increases user safety, eliminates the need for complex bag stretchers First-of-its-kind LCD operator panel displays status of sealer at all times Digital timers can be set to .1 second for finer control and repeatability Safety features prevent operator injury resulting from jaw pressure or premature heating Exclusive, independent jaw system with optimal spacing eliminates bag waste Backed by a two-year warranty This Next-Generation Vacuum Sealer sets a new standard by which vacuum sealers will be measured. This workhorse incorporates an exclusive “Smart Pad” control center for easy, efficient cycling. It includes 98 independent digital gas/vacuum cycle timers, multi cycle/reverse cycle, manual override by any timer, cycle counter, scheduled maintenance alarms, on-board electronic user and troubleshooting guides, and password-controlled lock-outs. The “soft touch” retractable nozzles, with Long Reach and High-Efficiency Orifice, simplify product loading/unloading, allowing hands-free operation in most cases and minimizing both contamination and seal imperfections. These features provide everything needed to meet GMP, ISO 9000, and operational flexibility requirements.
  • Ideal for cleanroom use!
    • No-maintenance Venturi vacuum uses no moving parts, generates no particulates
    • Isolated exhaust port prevents contamination of surrounding cleanroom
    • Clean exterior layout makes cleanroom prep fast and easy
  • “No Pinch” Vacuum Jaw increases user safety, eliminates the need for complex bag stretchers
  • First-of-its-kind LCD operator panel displays status of sealer at all times
  • Digital timers can be set to .1 second for finer control and repeatability
  • Safety features prevent operator injury resulting from jaw pressure or premature heating
  • Exclusive, independent jaw system with optimal spacing eliminates bag waste
  • Backed by a two-year warranty

This Next-Generation Vacuum Sealer sets a new standard by which vacuum sealers will be measured.

This workhorse incorporates an exclusive “Smart Pad” control center for easy, efficient cycling. It includes 98 independent digital gas/vacuum cycle timers, multi cycle/reverse cycle, manual override by any timer, cycle counter, scheduled maintenance alarms, on-board electronic user and troubleshooting guides, and password-controlled lock-outs. The “soft touch” retractable nozzles, with Long Reach and High-Efficiency Orifice, simplify product loading/unloading, allowing hands-free operation in most cases and minimizing both contamination and seal imperfections. These features provide everything needed to meet GMP, ISO 9000, and operational flexibility requirements.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Packaging Machines
Product Number 4051-95
Product Name Precision Vacu-Sealer Model 635
Machine Type Sealing; Vacuum
Features Sanitary
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 2658735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Horizontal band sealers - HBS-1/8TX - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Inline Bottle Filling System – Intermittent Motion -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging BottleJar
View Details