Terra Universal, Inc. AccuSeal Constant Heat Sealer 4049-62

Description
The ideal constant heat medical pouch sealer LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure 100% Validatable and Calibratable Password protected control Seamless stainless steel case Visible and audible alarms for jaw obstruction, seal temperature, cold seal and open sensor Safety features include emergency stop and low-force jaw close Backed by two-year limited warranty The model 6400 is a constant heat medical pouch sealer that’s designed to enhance production and deliver equivalence throughout your facility. A high speed PLC with LCD touch screen allows the user control over seal temperature via PID with +/-1 degree accuracy, seal time and seal pressure. User friendly password protection gives the operator ability to select from pre-set and named seal recipes as well as protected control over alarm history, calibration screens and seal count. Other production enhancing features include upper heat plate, auto cycle mode and high force seal jaw. The seamless stainless steel case is designed for low maintenance and long lasting operation. Several safety features safeguard the user during operation; emergency stop, alarmed seal bar safety guard and low-force jaw close. Visible and audible alarms may be set to notify personnel of a jaw obstruction, cold seal and open sensor. For applications that require complete process control, the Model 6400 is 100% validatable and calibratable and all seal process parameters are maintained seal to seal.
Description
The ideal constant heat medical pouch sealer LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure 100% Validatable and Calibratable Password protected control Seamless stainless steel case Visible and audible alarms for jaw obstruction, seal temperature, cold seal and open sensor Safety features include emergency stop and low-force jaw close Backed by two-year limited warranty The model 6400 is a constant heat medical pouch sealer that’s designed to enhance production and deliver equivalence throughout your facility. A high speed PLC with LCD touch screen allows the user control over seal temperature via PID with +/-1 degree accuracy, seal time and seal pressure. User friendly password protection gives the operator ability to select from pre-set and named seal recipes as well as protected control over alarm history, calibration screens and seal count. Other production enhancing features include upper heat plate, auto cycle mode and high force seal jaw. The seamless stainless steel case is designed for low maintenance and long lasting operation. Several safety features safeguard the user during operation; emergency stop, alarmed seal bar safety guard and low-force jaw close. Visible and audible alarms may be set to notify personnel of a jaw obstruction, cold seal and open sensor. For applications that require complete process control, the Model 6400 is 100% validatable and calibratable and all seal process parameters are maintained seal to seal.

Suppliers

Company
Product
Description
Supplier Links
AccuSeal Constant Heat Sealer - 4049-62 - Terra Universal, Inc.
Fullerton, CA, USA
AccuSeal Constant Heat Sealer
4049-62
AccuSeal Constant Heat Sealer 4049-62
The ideal constant heat medical pouch sealer LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure 100% Validatable and Calibratable Password protected control Seamless stainless steel case Visible and audible alarms for jaw obstruction, seal temperature, cold seal and open sensor Safety features include emergency stop and low-force jaw close Backed by two-year limited warranty The model 6400 is a constant heat medical pouch sealer that’s designed to enhance production and deliver equivalence throughout your facility. A high speed PLC with LCD touch screen allows the user control over seal temperature via PID with +/-1 degree accuracy, seal time and seal pressure. User friendly password protection gives the operator ability to select from pre-set and named seal recipes as well as protected control over alarm history, calibration screens and seal count. Other production enhancing features include upper heat plate, auto cycle mode and high force seal jaw. The seamless stainless steel case is designed for low maintenance and long lasting operation. Several safety features safeguard the user during operation; emergency stop, alarmed seal bar safety guard and low-force jaw close. Visible and audible alarms may be set to notify personnel of a jaw obstruction, cold seal and open sensor. For applications that require complete process control, the Model 6400 is 100% validatable and calibratable and all seal process parameters are maintained seal to seal.
  • The ideal constant heat medical pouch sealer
  • LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure
  • 100% Validatable and Calibratable
  • Password protected control
  • Seamless stainless steel case
  • Visible and audible alarms for jaw obstruction, seal temperature, cold seal and open sensor
  • Safety features include emergency stop and low-force jaw close
  • Backed by two-year limited warranty

The model 6400 is a constant heat medical pouch sealer that’s designed to enhance production and deliver equivalence throughout your facility. A high speed PLC with LCD touch screen allows the user control over seal temperature via PID with +/-1 degree accuracy, seal time and seal pressure. User friendly password protection gives the operator ability to select from pre-set and named seal recipes as well as protected control over alarm history, calibration screens and seal count. Other production enhancing features include upper heat plate, auto cycle mode and high force seal jaw. The seamless stainless steel case is designed for low maintenance and long lasting operation.

Several safety features safeguard the user during operation; emergency stop, alarmed seal bar safety guard and low-force jaw close. Visible and audible alarms may be set to notify personnel of a jaw obstruction, cold seal and open sensor.

For applications that require complete process control, the Model 6400 is 100% validatable and calibratable and all seal process parameters are maintained seal to seal.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Packaging Machines
Product Number 4049-62
Product Name AccuSeal Constant Heat Sealer
Machine Type Sealing
Features StainlessSteel
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tube Filling System - RT90 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Medical Band Sealers - TBS-3/8-DH-10-Validate - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details