Techsil Limited MG Chemicals 4900 SAC305 0.0322 Dia. 227gm MGEN00015

Description
MG Chemicals 4900 Sn96 (SAC305) is an electronic grade, lead-free solder wire. It uses the predominant lead-free alloy composition and is complemented with a no clean, synthetically refined, splatter-proof resin flux core. The 4900 solder wire meets J-STD-004 and exceeds J-STD-006 purity specifications. This solder provides a great alternative to leaded solders. It achieves a consistent solder and flux percentage through a state-of-the-art extrusion, wire-drawing machine. This machine continually monitors the wire to prevent voids and ensure consistency, providing a top-grade solder wire. Non-corrosive and non-conductive, halide free. Product Benefits Lead free & no clean Alloy exceeds J-STD-006C and meets ASTM B 32 purity requirements Flux meets J-STD-004B The resin spreads like rosin-activated flux Virtually non-splattering Non-corrosive residues Non-conductive residues Halide free About 14% longer by weight than leaded solder wires Suitable for Use in Food Facilities as a Non-Food Chemical—Canadian and NFS recognition letters available on request
Datasheet
Description
MG Chemicals 4900 Sn96 (SAC305) is an electronic grade, lead-free solder wire. It uses the predominant lead-free alloy composition and is complemented with a no clean, synthetically refined, splatter-proof resin flux core. The 4900 solder wire meets J-STD-004 and exceeds J-STD-006 purity specifications. This solder provides a great alternative to leaded solders. It achieves a consistent solder and flux percentage through a state-of-the-art extrusion, wire-drawing machine. This machine continually monitors the wire to prevent voids and ensure consistency, providing a top-grade solder wire. Non-corrosive and non-conductive, halide free. Product Benefits Lead free & no clean Alloy exceeds J-STD-006C and meets ASTM B 32 purity requirements Flux meets J-STD-004B The resin spreads like rosin-activated flux Virtually non-splattering Non-corrosive residues Non-conductive residues Halide free About 14% longer by weight than leaded solder wires Suitable for Use in Food Facilities as a Non-Food Chemical—Canadian and NFS recognition letters available on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals 4900 SAC305 0.0322 Dia. 227gm - MGEN00015 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals 4900 SAC305 0.0322 Dia. 227gm
MGEN00015
MG Chemicals 4900 SAC305 0.0322 Dia. 227gm MGEN00015
MG Chemicals 4900 Sn96 (SAC305) is an electronic grade, lead-free solder wire. It uses the predominant lead-free alloy composition and is complemented with a no clean, synthetically refined, splatter-proof resin flux core. The 4900 solder wire meets J-STD-004 and exceeds J-STD-006 purity specifications. This solder provides a great alternative to leaded solders. It achieves a consistent solder and flux percentage through a state-of-the-art extrusion, wire-drawing machine. This machine continually monitors the wire to prevent voids and ensure consistency, providing a top-grade solder wire. Non-corrosive and non-conductive, halide free. Product Benefits Lead free & no clean Alloy exceeds J-STD-006C and meets ASTM B 32 purity requirements Flux meets J-STD-004B The resin spreads like rosin-activated flux Virtually non-splattering Non-corrosive residues Non-conductive residues Halide free About 14% longer by weight than leaded solder wires Suitable for Use in Food Facilities as a Non-Food Chemical—Canadian and NFS recognition letters available on request

MG Chemicals 4900 Sn96 (SAC305) is an electronic grade, lead-free solder wire. It uses the predominant lead-free alloy composition and is complemented with a no clean, synthetically refined, splatter-proof resin flux core.

The 4900 solder wire meets J-STD-004 and exceeds J-STD-006 purity specifications. This solder provides a great alternative to leaded solders. It achieves a consistent solder and flux percentage through a state-of-the-art extrusion, wire-drawing machine. This machine continually monitors the wire to prevent voids and ensure consistency, providing a top-grade solder wire. Non-corrosive and non-conductive, halide free.

Product Benefits

  • Lead free & no clean
  • Alloy exceeds J-STD-006C and meets ASTM B 32 purity requirements
  • Flux meets J-STD-004B
  • The resin spreads like rosin-activated flux
  • Virtually non-splattering
  • Non-corrosive residues
  • Non-conductive residues
  • Halide free
  • About 14% longer by weight than leaded solder wires
  • Suitable for Use in Food Facilities as a Non-Food Chemical—Canadian and NFS recognition letters available on request
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Filler Alloys and Consumables
Product Number MGEN00015
Product Name MG Chemicals 4900 SAC305 0.0322 Dia. 227gm
Joining Process / Product Form Solid wire or rod; Flux Cored Wire
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 2349591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Melting Range 370 F (188 C)
View Details
Semiconductor Solder Flux for Packaging - ALPHA ® WS-698 Flux - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Welding Consumable - Submerged Arc - Lincolnweld®  LA-92 - Lincoln Electric Co. (The)
Specs
Joining Process / Product Form Submerged Arc (SAW) Electrode
Diameter / Thickness 0.0938 to 0.1562 inch (2.38 to 3.97 mm)
Nominal Composition 0.07-0.15 %C, 0.45-1.00 %Mn, 0.05-0.30 %Si, 1.00-1.75 %Cr, 0.45-0.65 %Mo, 0.025 %S, 0.025 %P, 0.35 %Cu
View Details