Valcor Engineering Corporation Solenoid Valves, Special Applications, Direct Acting V9600 Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • Differential operating pressure of 150 PSID • Leakage of 32 GPM (est.) at 25 PSIG inlet • Flow 32 GPM at 15 PSID inlet • 1.5 lbs (approx.) • Moisture/vibration/s hock resistant coils
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • Differential operating pressure of 150 PSID • Leakage of 32 GPM (est.) at 25 PSIG inlet • Flow 32 GPM at 15 PSID inlet • 1.5 lbs (approx.) • Moisture/vibration/s hock resistant coils

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, Special Applications, Direct Acting - V9600 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, Special Applications, Direct Acting
V9600 Series
Solenoid Valves, Special Applications, Direct Acting V9600 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • Differential operating pressure of 150 PSID • Leakage of 32 GPM (est.) at 25 PSIG inlet • Flow 32 GPM at 15 PSID inlet • 1.5 lbs (approx.) • Moisture/vibration/s hock resistant coils

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• Differential operating pressure of 150 PSID

• Leakage of 32 GPM (est.) at 25 PSIG inlet

• Flow 32 GPM at 15 PSID inlet

• 1.5 lbs (approx.)

• Moisture/vibration/shock resistant coils

Supplier's Site

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V9600 Series
Product Name Solenoid Valves, Special Applications, Direct Acting
Valve Type Solenoid; Shut Off
Media Gas
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-X 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Air solenoid valve - CPE24-M3H-5/3B-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers