Valcor Engineering Corporation Non-Return Check Valves SV520 Series

Description
Description Extreme reliability is inherent due to rugged design, simplicity of operation, and a minimum number of moving parts. Isolation standoffs prevent excessive heat transfer to the solenoid operator. Internal parts are contoured to retard buildup of contamination and sludge. Compact, light weight design provides excellent resistance to seismic vibration and shock. A completely enclosed and encapsulated coil ensures continuous operation during a LOCA event. Application These check valves are engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Liquid or Gas media • Operating pressure of 0 – 2500 PSIG • Maximum fluid temperature of 650°F • 3/8′ to 3′ line size • Cv value of 1 to 30
Datasheet
Description
Description Extreme reliability is inherent due to rugged design, simplicity of operation, and a minimum number of moving parts. Isolation standoffs prevent excessive heat transfer to the solenoid operator. Internal parts are contoured to retard buildup of contamination and sludge. Compact, light weight design provides excellent resistance to seismic vibration and shock. A completely enclosed and encapsulated coil ensures continuous operation during a LOCA event. Application These check valves are engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Liquid or Gas media • Operating pressure of 0 – 2500 PSIG • Maximum fluid temperature of 650°F • 3/8′ to 3′ line size • Cv value of 1 to 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Return Check Valves - SV520 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Non-Return Check Valves
SV520 Series
Non-Return Check Valves SV520 Series
Description Extreme reliability is inherent due to rugged design, simplicity of operation, and a minimum number of moving parts. Isolation standoffs prevent excessive heat transfer to the solenoid operator. Internal parts are contoured to retard buildup of contamination and sludge. Compact, light weight design provides excellent resistance to seismic vibration and shock. A completely enclosed and encapsulated coil ensures continuous operation during a LOCA event. Application These check valves are engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Liquid or Gas media • Operating pressure of 0 – 2500 PSIG • Maximum fluid temperature of 650°F • 3/8′ to 3′ line size • Cv value of 1 to 30

Description

Extreme reliability is inherent due to rugged design, simplicity of operation, and a minimum number of moving parts. Isolation standoffs prevent excessive heat transfer to the solenoid operator. Internal parts are contoured to retard buildup of contamination and sludge. Compact, light weight design provides excellent resistance to seismic vibration and shock. A completely enclosed and encapsulated coil ensures continuous operation during a LOCA event.

Application

These check valves are engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems.

• Liquid or Gas media

• Operating pressure of 0 – 2500 PSIG

• Maximum fluid temperature of 650°F

• 3/8″ to 3″ line size

• Cv value of 1 to 30

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV520 Series
Product Name Non-Return Check Valves
Valve Type Check
Media Water; Gas
Valve Size 0.38 to 3.00 inch (9.52 to 76.20 mm)
Maximum Pressure 2500.00 psi (1759 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve - 1208010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Toggle Valve, 1/4
Specs
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.50 inch (12.70 mm)
View Details