Valcor Engineering Corporation 2-Way Normally Closed Shut-Off Solenoid Valve V64000 Series

Description
Valcor is known for our “Floating Seal” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.
Datasheet
Description
Valcor is known for our “Floating Seal” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Shut-Off Solenoid Valve - V64000 Series - Valcor Engineering Corporation
Springfield, NJ, USA
2-Way Normally Closed Shut-Off Solenoid Valve
V64000 Series
2-Way Normally Closed Shut-Off Solenoid Valve V64000 Series
Valcor is known for our “Floating Seal” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

Valcor is known for our “Floating Seal” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V64000 Series
Product Name 2-Way Normally Closed Shut-Off Solenoid Valve
Valve Type Solenoid; Shut Off
Media Gas; Space Vehicle Propellants and Inert Gases; Air; Compressed Air
Valve Size 0.09 to 0.10 inch (2.29 to 2.64 mm)
Maximum Pressure 220.00 to 430.00 psi (155 to 303 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317753 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Solenoid Valves - 5000012802-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details