Valcor Engineering Corporation General Purpose 2-Way Direct Acting Solenoid Valves SV11/12 Series

Description
Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential is needed in the direction of flow for bubble tight sealing. Applications The SV11, SV12 series are suitable for a broad range of light industrial applications. Typical applications include: Vacuum pumps Water analysis Wafer cleaning for semiconductor industries Waste/drain valve Features Direct acting, floating seal design provides tight sealing Staight-thru flow path permits high flow Rugged SS and brass body handles variety of fluids Wide range of seals for specialty fluids High pressure rating up to 1000 PSI.
Datasheet
Description
Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential is needed in the direction of flow for bubble tight sealing. Applications The SV11, SV12 series are suitable for a broad range of light industrial applications. Typical applications include: Vacuum pumps Water analysis Wafer cleaning for semiconductor industries Waste/drain valve Features Direct acting, floating seal design provides tight sealing Staight-thru flow path permits high flow Rugged SS and brass body handles variety of fluids Wide range of seals for specialty fluids High pressure rating up to 1000 PSI.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Direct Acting Solenoid Valves - SV11/12 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Direct Acting Solenoid Valves
SV11/12 Series
General Purpose 2-Way Direct Acting Solenoid Valves SV11/12 Series
Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential is needed in the direction of flow for bubble tight sealing. Applications The SV11, SV12 series are suitable for a broad range of light industrial applications. Typical applications include: Vacuum pumps Water analysis Wafer cleaning for semiconductor industries Waste/drain valve Features Direct acting, floating seal design provides tight sealing Staight-thru flow path permits high flow Rugged SS and brass body handles variety of fluids Wide range of seals for specialty fluids High pressure rating up to 1000 PSI.

Description

The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential is needed in the direction of flow for bubble tight sealing.

Applications

The SV11, SV12 series are suitable for a broad range of light industrial applications. Typical applications include:

  • Vacuum pumps
  • Water analysis
  • Wafer cleaning for semiconductor industries
  • Waste/drain valve

Features

  • Direct acting, floating seal design provides tight sealing
  • Staight-thru flow path permits high flow
  • Rugged SS and brass body handles variety of fluids
  • Wide range of seals for specialty fluids
  • High pressure rating up to 1000 PSI.
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV11/12 Series
Product Name General Purpose 2-Way Direct Acting Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water (optional feature); Wastewater (optional feature); Gas (optional feature)
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 73133984 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 4VX7X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110002+AWF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details